Appleton Electric Explosionproof Motor Starter AE4BA4W1

Description
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 4 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 100 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE 480 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON[R] BRAND COIL VOLTAGE 120 V AEB MODEL
Datasheet
Description
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 4 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 100 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE 480 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON[R] BRAND COIL VOLTAGE 120 V AEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - AE4BA4W1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Motor Starter
AE4BA4W1
Explosionproof Motor Starter AE4BA4W1
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 4 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 100 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE 480 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON[R] BRAND COIL VOLTAGE 120 V AEB MODEL
  • FULL VOLTAGE NON REVERSING STARTER TYPE
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL
  • NEMA 4 SIZE
  • 3 PHASE(S)
  • CSA C22.2 APPROVAL
  • 100 HP POWER RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 2-1/2 INCH CONDUIT SIZE
  • 480 V AT 60 HZ MOTOR/LINE VOLTAGE
  • APPLETON[R] BRAND
  • COIL VOLTAGE 120 V
  • AEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AE4BA4W1
Product Name Explosionproof Motor Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-9B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 9094091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Single
View Details