Appleton Electric Explosionproof Combination Motor Starter AEOTT480520

Description
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 0 SIZE 3 PHASE(S) 5 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE 1-1/4 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 20 AMPERE DEVICE RATING 480 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AE MODEL
Datasheet
Description
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 0 SIZE 3 PHASE(S) 5 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE 1-1/4 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 20 AMPERE DEVICE RATING 480 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Combination Motor Starter - AEOTT480520 - Appleton Electric
Rosemont, IL, USA
Explosionproof Combination Motor Starter
AEOTT480520
Explosionproof Combination Motor Starter AEOTT480520
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 0 SIZE 3 PHASE(S) 5 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE 1-1/4 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 20 AMPERE DEVICE RATING 480 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AE MODEL
  • FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE
  • EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY
  • STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL
  • NEMA 0 SIZE
  • 3 PHASE(S)
  • 5 HP POWER RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 1-1/4 INCH CONDUIT SIZE
  • THERMAL MAGNETIC BREAKER DEVICE TYPE
  • 20 AMPERE DEVICE RATING
  • 480 V MOTOR/LINE VOLTAGE
  • APPLETON[R] BRAND
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AEOTT480520
Product Name Explosionproof Combination Motor Starter
Standard Rating NEMA
AC Motor Phase Three
NEMA Size 4; 7; 9
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details
3 Pole AC Coil Contactors - MC-85A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Solid State Overload/Relay - 401045 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 6529782 - Radwell International
Fuji Electric Corp. of America
View Details