Appleton Electric Manual Starter EDS275-2MSW

Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
Datasheet
Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDS275-2MSW - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDS275-2MSW
Manual Starter EDS275-2MSW
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
  • NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
  • 2 POLES
  • 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
  • APPLETON. BRAND
  • CONDUIT ENTRY DEAD END
  • DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC
  • HUB SIZE 3/4 INCH
  • NUMBER OF GANG 2
  • MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDS275-2MSW
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data