Appleton Electric Manual Starter EDS175-1MSW

Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
Datasheet
Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDS175-1MSW - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDS175-1MSW
Manual Starter EDS175-1MSW
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
  • NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
  • 1 POLES
  • 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
  • APPLETON. BRAND
  • CONDUIT ENTRY DEAD END
  • DC POWER RATING 1/4 HP AT 32/240 VDC
  • HUB SIZE 3/4 INCH
  • NUMBER OF GANG 1
  • MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDS175-1MSW
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products