Appleton Electric Manual Starter EDSC22102

Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
Datasheet
Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDSC22102 - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDSC22102
Manual Starter EDSC22102
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
  • NEMA 3/7CD/9EFG ENCLOSURE TYPE
  • 2 POLES
  • 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
  • CONTENDER[T] BRAND
  • CONDUIT ENTRY FEED THROUGH
  • DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC
  • HUB SIZE 3/4 INCH
  • NUMBER OF GANG 2
  • MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
  • EDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDSC22102
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2219560-2 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0019 HP
View Details
IEC 12 A Contactor - 100-C12EQ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details