Appleton Electric Manual Starter EDSC210-1MSW

Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
Datasheet
Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDSC210-1MSW - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDSC210-1MSW
Manual Starter EDSC210-1MSW
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
  • NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
  • 1 POLES
  • 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
  • APPLETON. BRAND
  • CONDUIT ENTRY FEED THROUGH
  • DC POWER RATING 1/4 HP AT 32/240 VDC
  • HUB SIZE 1 INCH
  • NUMBER OF GANG 2
  • MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
  • EDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDSC210-1MSW
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 20783129 - Radwell International
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 50 amps
View Details
IEC 12 A Contactor - 100-C12UF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details