Appleton Electric Explosionproof Motor Starter N1DC75-2MS

Description
THERMOPLASTIC POLYETHERIMIDE MATERIAL UL APPROVAL 1 HP AT 115 VAC, 2 HP AT 230 VAC, 3 HP AT 460 TO 575 VAC POWER RATING 2 POLE(S) EXPLOSION PROOF CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE 1/2 OR 3/4 INCH CONDUIT SIZE 250 VAC/VDC, 600 VAC MOTOR/LINE VOLTAGE APPLETON[R] BRAND CURRENT RATING 30 AMPERE AT 250 VAC/VDC, 20 AMPERE AT 600 VAC N1 MODEL
Datasheet
Description
THERMOPLASTIC POLYETHERIMIDE MATERIAL UL APPROVAL 1 HP AT 115 VAC, 2 HP AT 230 VAC, 3 HP AT 460 TO 575 VAC POWER RATING 2 POLE(S) EXPLOSION PROOF CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE 1/2 OR 3/4 INCH CONDUIT SIZE 250 VAC/VDC, 600 VAC MOTOR/LINE VOLTAGE APPLETON[R] BRAND CURRENT RATING 30 AMPERE AT 250 VAC/VDC, 20 AMPERE AT 600 VAC N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - N1DC75-2MS - Appleton Electric
Rosemont, IL, USA
Explosionproof Motor Starter
N1DC75-2MS
Explosionproof Motor Starter N1DC75-2MS
THERMOPLASTIC POLYETHERIMIDE MATERIAL UL APPROVAL 1 HP AT 115 VAC, 2 HP AT 230 VAC, 3 HP AT 460 TO 575 VAC POWER RATING 2 POLE(S) EXPLOSION PROOF CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE 1/2 OR 3/4 INCH CONDUIT SIZE 250 VAC/VDC, 600 VAC MOTOR/LINE VOLTAGE APPLETON[R] BRAND CURRENT RATING 30 AMPERE AT 250 VAC/VDC, 20 AMPERE AT 600 VAC N1 MODEL
  • THERMOPLASTIC POLYETHERIMIDE MATERIAL
  • UL APPROVAL
  • 1 HP AT 115 VAC, 2 HP AT 230 VAC, 3 HP AT 460 TO 575 VAC POWER RATING
  • 2 POLE(S)
  • EXPLOSION PROOF
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE
  • 1/2 OR 3/4 INCH CONDUIT SIZE
  • 250 VAC/VDC, 600 VAC MOTOR/LINE VOLTAGE
  • APPLETON[R] BRAND
  • CURRENT RATING 30 AMPERE AT 250 VAC/VDC, 20 AMPERE AT 600 VAC
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number N1DC75-2MS
Product Name Explosionproof Motor Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
IEC 12 A Contactor - 100-C12F01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Contactor - 220474450 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 1 amps
Motor Voltage 120 volts
View Details