NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
1 POLES
1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
APPLETON. BRAND
CONDUIT ENTRY FEED THROUGH
DC POWER RATING 1/4 HP AT 32/240 VDC
HUB SIZE 3/4 INCH
NUMBER OF GANG 2
MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
EDSC MODEL
Appleton Electric
Done
Datasheet
Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
1 POLES
1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
APPLETON. BRAND
CONDUIT ENTRY FEED THROUGH
DC POWER RATING 1/4 HP AT 32/240 VDC
HUB SIZE 3/4 INCH
NUMBER OF GANG 2
MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
EDSC MODEL
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
1 POLES
1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
APPLETON. BRAND
CONDUIT ENTRY FEED THROUGH
DC POWER RATING 1/4 HP AT 32/240 VDC
HUB SIZE 3/4 INCH
NUMBER OF GANG 2
MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
EDSC MODEL