Appleton Electric Manual Starter EDSC175-2MSW

Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
Datasheet
Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDSC175-2MSW - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDSC175-2MSW
Manual Starter EDSC175-2MSW
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
  • NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
  • 2 POLES
  • 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
  • APPLETON. BRAND
  • CONDUIT ENTRY FEED THROUGH
  • DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC
  • HUB SIZE 3/4 INCH
  • NUMBER OF GANG 1
  • MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
  • EDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDSC175-2MSW
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 7255553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09KA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
10A Manual Motor Starters - MMS-32H-10A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details