Appleton Electric Explosionproof Combination Motor Starter AE3BB6W1C5

Description
FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 3 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 40 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE MOTOR CIRCUIT PROTECTOR DEVICE TYPE 50 AMPERE DEVICE RATING 600 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
Datasheet
Description
FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 3 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 40 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE MOTOR CIRCUIT PROTECTOR DEVICE TYPE 50 AMPERE DEVICE RATING 600 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Combination Motor Starter - AE3BB6W1C5 - Appleton Electric
Rosemont, IL, USA
Explosionproof Combination Motor Starter
AE3BB6W1C5
Explosionproof Combination Motor Starter AE3BB6W1C5
FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 3 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 40 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE MOTOR CIRCUIT PROTECTOR DEVICE TYPE 50 AMPERE DEVICE RATING 600 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
  • FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE
  • CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER
  • STAINLESS STEEL COVER BOLT HINGE
  • NEOPRENE O-RING MATERIAL
  • NEMA 3 SIZE
  • 3 PHASE(S)
  • CSA C22.2 APPROVAL
  • 40 HP POWER RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 2-1/2 INCH CONDUIT SIZE
  • MOTOR CIRCUIT PROTECTOR DEVICE TYPE
  • 50 AMPERE DEVICE RATING
  • 600 V MOTOR/LINE VOLTAGE
  • APPLETON[R] BRAND
  • AEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AE3BB6W1C5
Product Name Explosionproof Combination Motor Starter
Standard Rating NEMA
AC Motor Phase Three
NEMA Size 4; 7; 9
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Contactor/Starter Coil - 4703825 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 120 volts
View Details