Festo Corporation Datasheets for Clevises
Clevises are U-shaped fasteners that are used with a clevis pin to connect to a tang or clevis mount. Clevis fasteners are used to connect products such as cylinders, trailers and structural members subjected to tension loads only. Clevis fasteners are used in many industries, such as agriculture, marine, aerospace, construction, and manufacturing.
Clevises: Learn more
| Product Name | Notes |
|---|---|
| clevis foot CRLBN-12/16 Corrosion resistant, for cylinders CRDSNU. Size=12/16, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=39 g | |
| clevis foot CRLBN-20/25 Corrosion resistant, for cylinders CRDSNU. Size=20/25, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=82 g | |
| clevis foot CRLBN-32 Corrosion resistant, for cylinders CRHD and CRDSNU. Size=32, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=106 g... | |
| clevis foot CRLBN-40 Corrosion resistant, for cylinders CRHD and CRDSNU. Size=40, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=185 g... | |
| clevis foot CRLBN-50/63 Corrosion resistant, for cylinders CRHD and CRDSNU. Size=50/63, Assembly position=Any, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=293 g... | |
| clevis foot CRLMC-100 For type CRHD Size=100, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification CRC=4 -... | |
| clevis foot CRLMC-32 For type CRHD Size=32, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification CRC=4 -... | |
| clevis foot CRLMC-40 For type CRHD Size=40, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification CRC=4 -... | |
| clevis foot CRLMC-50 For type CRHD Size=50, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification CRC=4 -... | |
| clevis foot CRLMC-63 For type CRHD Size=63, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification CRC=4 -... | |
| clevis foot CRLMC-80 For type CRHD Size=80, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification CRC=4 -... | |
| clevis foot CRLNG-100 Corrosion resistant, for cylinders CRDNGS. Size=100, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification... | |
| clevis foot CRLNG-125 Corrosion resistant, for cylinders CRDNGS. Size=125, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification... | |
| clevis foot CRLNG-32 Corrosion resistant, for cylinders CRDNGS. Size=32, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification... | |
| clevis foot CRLNG-40 Corrosion resistant, for cylinders CRDNGS. Size=40, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification... | |
| clevis foot CRLNG-50 Corrosion resistant, for cylinders CRDNGS. Size=50, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification... | |
| clevis foot CRLNG-63 Corrosion resistant, for cylinders CRDNGS. Size=63, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification... | |
| clevis foot CRLNG-80 Corrosion resistant, for cylinders CRDNGS. Size=80, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Assembly position=Any, Corrosion resistance classification... | |
| clevis foot LBG-100 for spherical bearing with swivel flange SSNG or rod eye SGS and cylinders DNGU, DNG, DNC. or for spherical bearing with swivel flange SNCS or rod eye... | |
| clevis foot LBG-100-R3 Size=100, Assembly position=Any, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=1375 g | |
| clevis foot LBG-125 Provides spherical bearing in conjunction with swivel flange SSNG or rod eye SGS and cylinders DNGU, DNG, DNC. Size=125, Corrosion resistance classification CRC=2 - Moderate corrosion stress,... | |
| clevis foot LBG-32 for spherical bearing with swivel flange SSNG or rod eye SGS and cylinders DNGU, DNG, DNC. or for spherical bearing with swivel flange SNCS or rod eye... | |
| clevis foot LBG-32-R3 Size=32, Assembly position=Any, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=220 g | |
| clevis foot LBG-40 for spherical bearing with swivel flange SSNG or rod eye SGS and cylinders DNGU, DNG, DNC. or for spherical bearing with swivel flange SNCS or rod eye... | |
| clevis foot LBG-40-R3 Size=40, Assembly position=Any, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=300 g | |
| clevis foot LBG-50 for spherical bearing with swivel flange SSNG or rod eye SGS and cylinders DNGU, DNG, DNC. or for spherical bearing with swivel flange SNCS or rod eye... | |
| clevis foot LBG-50-R3 Size=50, Assembly position=Any, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=540 g | |
| clevis foot LBG-63 for spherical bearing with swivel flange SSNG or rod eye SGS and cylinders DNGU, DNG, DNC. or for spherical bearing with swivel flange SNCS or rod eye... | |
| clevis foot LBG-63-R3 Size=63, Assembly position=Any, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=580 g | |
| clevis foot LBG-80 for spherical bearing with swivel flange SSNG or rod eye SGS and cylinders DNGU, DNG, DNC. or for spherical bearing with swivel flange SNCS or rod eye... | |
| clevis foot LBG-80-R3 Size=80, Assembly position=Any, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=1050 g | |
| clevis foot LBN-12/16 Allows swivel mounting of cylinders ESN, DSN, ESNU, DSNU, ADVU, AEVU. Size=12/16, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C,... | |
| clevis foot LBN-20/25 Allows swivel mounting of cylinders ESN, DSN, ESNU, DSNU, ADVU, AEVU. Size=20/25, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C,... | |
| clevis foot LBN-32 for swivel mounting of cylinders. Size=32, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=110 g | |
| clevis foot LBN-40 for swivel mounting of cylinders. Size=40, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=191 g | |
| clevis foot LBN-50/63 for swivel mounting of cylinders. Size=50/63, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=300 g | |
| clevis foot LBN-8/10 Allows swivel mounting of cylinders ESN, DSN, ESNU, DSNU, ADVU, AEVU. Size=8/10, Assembly position=Any, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C,... | |
| clevis foot LBZB-32 For swivel mounting of cylinders DZH (32 mm diameter only, otherwise see LN). Size=32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 -... | |
| clevis foot LBZS-32 For swivel mounting of cylinders DZH. Size=32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=92 g | |
| clevis foot LBZS-40 For swivel mounting of cylinders DZH. Size=40, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=138 g | |
| clevis foot LBZS-50 For swivel mounting of cylinders DZH. Size=50, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=244 g | |
| clevis foot LBZS-63 For swivel mounting of cylinders DZH. Size=63, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=321 g | |
| clevis foot LN-100 For swivel mounting of cylinders DNC, DNGU, DNGUT, DNG, DNU, AEVU, ADVU, ADVUP, ADVUP. Size=100, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF... | |
| clevis foot LN-125 For swivel mounting of cylinders DNC, DNGU, DNGUT, DNG, DNU, AEVU, ADVU, ADVUP, ADVUP. Size=125, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF... | |
| clevis foot LN-160 For swivel mounting of cylinders DNC, DNGU, DNGUT, DNG, DNU, AEVU, ADVU, ADVUP, ADVUP. Size=160, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF... | |
| clevis foot LN-200 For swivel mounting of cylinders DNC, DNGU, DNGUT, DNG, DNU, AEVU, ADVU, ADVUP, ADVUP. Size=200, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF... | |
| clevis foot LN-250 For swivel mounting of cylinders DNC, DNGU, DNGUT, DNG, DNU, AEVU, ADVU, ADVUP, ADVUP. Size=250, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF... | |
| clevis foot LN-32 For swivel mounting of cylinders DNC, DNGU, DNGUT, DNG, DNU, AEVU, ADVU, ADVUP, ADVUP. Size=32, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF... | |
| clevis foot LN-320 For swivel mounting of cylinders DNC, DNGU, DNGUT, DNG, DNU, AEVU, ADVU, ADVUP, ADVUP. Size=320, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF... | |
| clevis foot LN-40 For swivel mounting of cylinders DNC, DNGU, DNGUT, DNG, DNU, AEVU, ADVU, ADVUP, ADVUP. Size=40, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF... | |
| clevis foot LN-50 For swivel mounting of cylinders DNC, DNGU, DNGUT, DNG, DNU, AEVU, ADVU, ADVUP, ADVUP. Size=50, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF... | |
| clevis foot LN-63 For swivel mounting of cylinders DNC, DNGU, DNGUT, DNG, DNU, AEVU, ADVU, ADVUP, ADVUP. Size=63, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF... | |
| clevis foot LN-80 For swivel mounting of cylinders DNC, DNGU, DNGUT, DNG, DNU, AEVU, ADVU, ADVUP, ADVUP. Size=80, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF... | |
| clevis foot LNG-100 Size=100, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| clevis foot LNG-125 Size=125, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| clevis foot LNG-200 Size=200, Conforms to standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 -... | |
| clevis foot LNG-32 Size=32, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40... | |
| clevis foot LNG-40 Size=40, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40... | |
| clevis foot LNG-50 Size=50, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40... | |
| clevis foot LNG-63 Size=63, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| clevis foot LNG-80 Size=80, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| clevis foot LSN-100 With spherical bearing. Size=100, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 120 °C, Product weight=1169 g, Materials note=(* Free of copper and PTFE,... | |
| clevis foot LSN-125 With spherical bearing. Size=125, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 120 °C, Product weight=2705 g, Materials note=(* Free of copper and PTFE,... | |
| clevis foot LSN-160 With spherical bearing. Size=160, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 120 °C, Product weight=5656 g, Materials note=(* Free of copper and PTFE,... | |
| clevis foot LSN-200 With spherical bearing. Size=200, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 120 °C, Product weight=7389 g, Materials note=(* Free of copper and PTFE,... | |
| clevis foot LSN-250 With spherical bearing. Size=250, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 120 °C, Product weight=13386 g, Materials note=Conforms to RoHS | |
| clevis foot LSN-32 With spherical bearing. Size=32, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 120 °C, Product weight=162 g, Materials note=(* Free of copper and PTFE,... | |
| clevis foot LSN-320 With spherical bearing. Size=320, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 120 °C, Product weight=21620 g, Materials note=Conforms to RoHS | |
| clevis foot LSN-40 With spherical bearing. Size=40, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 120 °C, Product weight=219 g, Materials note=(* Free of copper and PTFE,... | |
| clevis foot LSN-50 With spherical bearing. Size=50, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 120 °C, Product weight=366 g, Materials note=(* Free of copper and PTFE,... | |
| clevis foot LSN-63 With spherical bearing. Size=63, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 120 °C, Product weight=471 g, Materials note=(* Free of copper and PTFE,... | |
| clevis foot LSN-80 With spherical bearing. Size=80, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 120 °C, Product weight=753 g, Materials note=(* Free of copper and PTFE,... | |
| clevis foot LSNG-100 With spherical bearing. Size=100, Based on the standard=VDMA 24562, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=1358 g | |
| clevis foot LSNG-125 With spherical bearing. Size=125, Based on the standard=VDMA 24562, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=3071 g | |
| clevis foot LSNG-160 With spherical bearing. Size=160, Based on the standard=VDMA 24562, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=6001 g | |
| clevis foot LSNG-200 With spherical bearing. Size=200, Based on the standard=VDMA 24562, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=7368 g | |
| clevis foot LSNG-32 With spherical bearing. Size=32, Based on the standard=VDMA 24562, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=172 g | |
| clevis foot LSNG-40 With spherical bearing. Size=40, Based on the standard=VDMA 24562, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=228 g | |
| clevis foot LSNG-50 With spherical bearing. Size=50, Based on the standard=VDMA 24562, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=416 g | |
| clevis foot LSNG-63 With spherical bearing. Size=63, Based on the standard=VDMA 24562, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=541 g | |
| clevis foot LSNG-80 With spherical bearing. Size=80, Based on the standard=VDMA 24562, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=997 g | |
| clevis foot LSNSG-100 With spherical bearing. Size=100, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=830 g, Materials note=Conforms to RoHS | |
| clevis foot LSNSG-125 With spherical bearing. Size=125, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=1960 g, Materials note=Conforms to RoHS | |
| clevis foot LSNSG-32 With spherical bearing. Size=32, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=105 g, Materials note=Conforms to RoHS | |
| clevis foot LSNSG-40 With spherical bearing. Size=40, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=160 g, Materials note=Conforms to RoHS | |
| clevis foot LSNSG-50 With spherical bearing. Size=50, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=300 g, Materials note=Conforms to RoHS | |
| clevis foot LSNSG-63 With spherical bearing. Size=63, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=370 g, Materials note=Conforms to RoHS | |
| clevis foot LSNSG-80 With spherical bearing. Size=80, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=700 g, Materials note=Conforms to RoHS | |
| clevis foot LZF-12/18 for flat cylinder DZF. Size=12/18, Assembly position=Any, Product weight=45 g, Material mounting ring=Spring steel, Material mounting=steel, galvanized | |
| clevis foot LZF-25 for flat cylinder DZF. Size=25, Assembly position=Any, Product weight=64 g, Material mounting ring=Spring steel, Material mounting=steel, galvanized | |
| clevis foot LZF-32 for flat cylinder DZF. Size=32, Assembly position=Any, Product weight=123 g, Material mounting ring=Spring steel, Material mounting=steel, galvanized | |
| clevis foot LZF-40 for flat cylinder DZF. Size=40, Assembly position=Any, Product weight=163 g, Material mounting ring=Spring steel, Material mounting=steel, galvanized | |
| clevis foot LZF-50 for flat cylinder DZF. Size=50, Assembly position=Any, Product weight=246 g, Material mounting ring=Spring steel, Material mounting=steel, galvanized | |
| clevis foot LZF-63 for flat cylinder DZF. Size=63, Assembly position=Any, Product weight=413 g, Material mounting ring=Spring steel, Material mounting=steel, galvanized | |
| clevis foot S-15/8" For cylinder Type ESW-/DSW-... | |
| clevis foot S-2" For cylinder Type ESW-/DSW-... | |
| clevis foot S-21/2" For cylinder Type ESW-/DSW-... | |
| clevis foot S-3/4"-1" For swivel mounting of cylinders Type ESN-/DSN-/ESNU-/DSNU -... | |
| ring-angle clevis foot LQG-100 For rod eye SGS. Size=100, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=1493 g, Materials note=(* Free of copper... | |
| ring-angle clevis foot LQG-125 For rod eye SGS. Size=125, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=3778 g, Materials note=(* Free of copper... | |
| ring-angle clevis foot LQG-32 For rod eye SGS. Size=32, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=301 g, Materials note=(* Free of copper... | |
| ring-angle clevis foot LQG-40 For rod eye SGS. Size=40, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=369 g, Materials note=(* Free of copper... | |
| ring-angle clevis foot LQG-50 For rod eye SGS. Size=50, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=706 g, Materials note=(* Free of copper... | |
| ring-angle clevis foot LQG-63 For rod eye SGS. Size=63, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=784 g, Materials note=(* Free of copper... | |
| ring-angle clevis foot LQG-80 For rod eye SGS. Size=80, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=1126 g, Materials note=(* Free of copper... | |
| rod clevis CRSG-M10X1,25 Corrosion resistant, as per DIN 8140. Size=M10x1,25, Assembly position=Any, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=4 - Very high corrosion stress,... | |
| rod clevis CRSG-M12X1,25 Corrosion resistant, as per DIN 8140. Size=M12x1,25, Assembly position=Any, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=4 - Very high corrosion stress,... | |
| rod clevis CRSG-M16X1,5 Corrosion resistant, as per DIN 8140. Size=M16x1,5, Assembly position=Any, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=4 - Very high corrosion stress,... | |
| rod clevis CRSG-M20X1,5 Corrosion resistant, as per DIN 8140. Size=M20x1,5, Assembly position=Any, Based on the standard=ISO 8140, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-40 - 150... | |
| rod clevis CRSG-M27X2 Corrosion resistant, as per DIN 8140. Size=M27x2, Assembly position=Any, Based on the standard=ISO 8140, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-40 - 150... | |
| rod clevis CRSG-M6 Corrosion resistant, as per DIN 8140. Size=M6, Assembly position=Any, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=4 - Very high corrosion stress,... | |
| rod clevis CRSG-M8 Corrosion resistant, as per DIN 8140. Size=M8, Assembly position=Any, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=4 - Very high corrosion stress,... | |
| rod clevis SG-1/2-20 with bolt and hex nut, for DNA cylinder. Size=UNF1/2-20, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient... | |
| rod clevis SG-1/4-28 with bolt and hex nut, for DNA cylinder. Size=UNF1/4-28, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient... | |
| rod clevis SG-3/8-24 with bolt and hex nut, for DNA cylinder. Size=UNF3/8-24, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient... | |
| rod clevis SG-5/16-24 with bolt and hex nut, for DNA cylinder. Size=UNF5/16-24, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient... | |
| rod clevis SG-6-32 With hexagon nut, for swivel cylinder mounting (piston-rod side). Size=UNF6-32, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress,... | |
| rod clevis SG-M10 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M10, Based on the standard=ISO 8140, Conforms to standard=DIN 71752, Threaded connection=Female... | |
| rod clevis SG-M10X1,25 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M10x1,25, Conforms to standard=(* DIN 71752, * ISO 8140), Threaded connection=Female thread... | |
| rod clevis SG-M12 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M12, Based on the standard=ISO 8140, Conforms to standard=DIN 71752, Threaded connection=Female... | |
| rod clevis SG-M12X1,25 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M12x1,25, Conforms to standard=(* DIN 71752, * ISO 8140), Threaded connection=Female thread... | |
| rod clevis SG-M16 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M16, Based on the standard=ISO 8140, Conforms to standard=DIN 71752, Threaded connection=Female... | |
| rod clevis SG-M16X1,5 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M16x1,5, Conforms to standard=(* DIN 71752, * ISO 8140), Threaded connection=Female thread... | |
| rod clevis SG-M20X1,5 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M20x1,5, Conforms to standard=ISO 8140, Threaded connection=Female thread M20x1.5, Corrosion resistance classification... | |
| rod clevis SG-M27X2-B With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M27x2, Conforms to standard=ISO 8140, Threaded connection=Female thread M27x2, Corrosion resistance classification... | |
| rod clevis SG-M36X2 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M36x2, Conforms to standard=ISO 8140, Threaded connection=Female thread M36x2, Corrosion resistance classification... | |
| rod clevis SG-M4 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M4, Based on the standard=ISO 8140, Conforms to standard=DIN 71752, Threaded connection=Female... | |
| rod clevis SG-M42X2 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M42x2, Conforms to standard=ISO 8140, Threaded connection=Female thread M42x2, Corrosion resistance classification... | |
| rod clevis SG-M48X2 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M48x2, Conforms to standard=ISO 8140, Threaded connection=Female thread M48x2, Corrosion resistance classification... | |
| rod clevis SG-M6 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M6, Conforms to standard=(* DIN 71752, * ISO 8140), Threaded connection=Female thread... | |
| rod clevis SG-M8 With hexagonal nut, for swivelling cylinder mounting (piston rod side) as per DIN ISO 8140. Size=M8, Conforms to standard=(* DIN 71752, * ISO 8140), Threaded connection=Female thread... | |
| rod clevis SG-UNF1/2"-20-B With hexagon nut, for swivel cylinder mounting (piston-rod side). Size=UNF1/2-20, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress,... | |
| rod clevis SG-UNF1/4"-28-B With hexagon nut, for swivel cylinder mounting (piston-rod side). Size=UNF1/4-28, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress,... | |
| rod clevis SG-UNF10-32-B With hexagon nut, for swivel cylinder mounting (piston-rod side). Size=UNF10-32, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress,... | |
| rod clevis SG-UNF3/4"-16-B With hexagon nut, for swivel cylinder mounting (piston-rod side). Size=UNF3/4-16, Based on the standard=ISO 8140, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 302... | |
| rod clevis SG-UNF3/8"-24-B With hexagon nut, for swivel cylinder mounting (piston-rod side). Size=UNF3/8-24, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress,... | |
| rod clevis SG-UNF5/16"-24-B With hexagon nut, for swivel cylinder mounting (piston-rod side). Size=UNF5/16-24, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress,... | |
| rod clevis SG-UNF5/8"-18-B With hexagon nut, for swivel cylinder mounting (piston-rod side). Size=UNF5/8-18, Based on the standard=(* DIN 71752, * ISO 8140), Corrosion resistance classification CRC=1 - Low corrosion stress,... | |
| rod clevis SGA-M10X1,25 With male thread, for swivelling cylinder mounting. Size=M10x1,25, Radial deviation +/-=5 mm, Angle compensation +/-=120 deg, Assembly position=Any, Threaded connection=Male thread M10x1.25 | |
| rod clevis SGA-M12 With male thread, for swivelling cylinder mounting. Size=M12, Radial deviation +/-=5 mm, Angle compensation +/-=120 deg, Assembly position=Any, Threaded connection=Male thread M12 | |
| rod clevis SGA-M12X1,25 With male thread, for swivelling cylinder mounting. Size=M12x1,25, Radial deviation +/-=5 mm, Angle compensation +/-=120 deg, Assembly position=Any, Threaded connection=Male thread M12x1.25 | |
| rod clevis SGA-M16 With male thread, for swivelling cylinder mounting. Size=M16, Radial deviation +/-=5 mm, Angle compensation +/-=120 deg, Assembly position=Any, Threaded connection=Male thread M16 | |
| rod clevis SGA-M16X1,5 With male thread, for swivelling cylinder mounting. Size=M16x1,5, Radial deviation +/-=5 mm, Angle compensation +/-=120 deg, Assembly position=Any, Threaded connection=Male thread M16x1.5 | |
| rod clevis SGA-M20X1,5 With male thread, for swivelling cylinder mounting. Size=M20x1,5, Radial deviation +/-=5 mm, Angle compensation +/-=120 deg, Assembly position=Any, Threaded connection=Male thread M20x1.5 | |
| rod clevis SGA-M27X2 With male thread, for swivelling cylinder mounting. Size=M27x2, Radial deviation +/-=5 mm, Angle compensation +/-=120 deg, Assembly position=Any, Threaded connection=Male thread M27x2 | |
| rod clevis SGA-M36X2 With male thread, for swivelling cylinder mounting. Size=M36x2, Radial deviation +/-=5 mm, Angle compensation +/-=120 deg, Assembly position=Any, Threaded connection=Male thread M36x2 | |
| swivel flange CRSNCS-32 Size=32, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Variants=Excellent corrosion protection, Corrosion resistance classification CRC=4 - Very high... | |
| swivel flange CRSNCS-40 Size=40, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Variants=Excellent corrosion protection, Corrosion resistance classification CRC=4 - Very high... | |
| swivel flange CRSNCS-50 Size=50, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Variants=Excellent corrosion protection, Corrosion resistance classification CRC=4 - Very high... | |
| swivel flange CRSNCS-63 Size=63, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Variants=Excellent corrosion protection, Corrosion resistance classification CRC=4 - Very high... | |
| swivel flange CRSNCS-80 Size=80, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Variants=Excellent corrosion protection, Corrosion resistance classification CRC=4 - Very high... | |
| swivel flange DAMS-K-V1-100-V-R3 With parallel motor mounting, for spherical bearing. Size=100, Corrosion resistance classification CRC=3 - High corrosion stress, Max. tightening torque=30 Nm, Product weight=1940 g, Materials note=Conforms to RoHS... | |
| swivel flange DAMS-K-V1-40-V-R3 With parallel motor mounting, for spherical bearing. Size=40, Corrosion resistance classification CRC=3 - High corrosion stress, Max. tightening torque=6 Nm, Product weight=258 g, Materials note=Conforms to RoHS... | |
| swivel flange DAMS-K-V1-50-V-R3 With parallel motor mounting, for spherical bearing. Size=50, Corrosion resistance classification CRC=3 - High corrosion stress, Max. tightening torque=18 Nm, Product weight=451 g, Materials note=Conforms to RoHS... | |
| swivel flange DAMS-K-V1-63-V-R3 With parallel motor mounting, for spherical bearing. Size=63, Corrosion resistance classification CRC=3 - High corrosion stress, Max. tightening torque=18 Nm, Product weight=657 g, Materials note=Conforms to RoHS... | |
| swivel flange DAMS-K-V1-80-V-R3 With parallel motor mounting, for spherical bearing. Size=80, Corrosion resistance classification CRC=3 - High corrosion stress, Max. tightening torque=30 Nm, Product weight=1240 g, Materials note=Conforms to RoHS... | |
| swivel flange SNC-100 Size=100, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNC-125 Size=125, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNC-32 Size=32, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNC-40 Size=40, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNC-50 Size=50, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNC-63 Size=63, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNC-80 Size=80, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCB-100 Size=100, Based on the standard=ISO 15552, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=1035 g | |
| swivel flange SNCB-100-R3 Size=100, Based on the standard=ISO 15552, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 90 °C | |
| swivel flange SNCB-125 Size=125, Based on the standard=ISO 15552, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=1860 g | |
| swivel flange SNCB-125-R3 Size=125, Based on the standard=ISO 15552, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 90 °C | |
| swivel flange SNCB-32 Size=32, Based on the standard=ISO 15552, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=103 g | |
| swivel flange SNCB-32-R3 Size=32, Based on the standard=ISO 15552, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 90 °C | |
| swivel flange SNCB-40 Size=40, Based on the standard=ISO 15552, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=155 g | |
| swivel flange SNCB-40-R3 Size=40, Based on the standard=ISO 15552, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 90 °C | |
| swivel flange SNCB-50 Size=50, Based on the standard=ISO 15552, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=232 g | |
| swivel flange SNCB-50-R3 Size=50, Based on the standard=ISO 15552, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 90 °C | |
| swivel flange SNCB-63 Size=63, Based on the standard=ISO 15552, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=375 g | |
| swivel flange SNCB-63-R3 Size=63, Based on the standard=ISO 15552, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 90 °C | |
| swivel flange SNCB-80 Size=80, Based on the standard=ISO 15552, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=636 g | |
| swivel flange SNCB-80-R3 Size=80, Based on the standard=ISO 15552, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 90 °C | |
| swivel flange SNCL-100 Size=100, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCL-12 Size=12, Based on the standard=ISO 21287, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=20 g | |
| swivel flange SNCL-12-R3 Size=12, Based on the standard=ISO 21287, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 90 °C | |
| swivel flange SNCL-125 Size=125, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCL-16 Size=16, Based on the standard=ISO 21287, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=21 g | |
| swivel flange SNCL-16-R3 Size=16, Based on the standard=ISO 21287, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 90 °C | |
| swivel flange SNCL-20 Size=20, Based on the standard=ISO 21287, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=38 g | |
| swivel flange SNCL-20-R3 Size=20, Based on the standard=ISO 21287, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 90 °C | |
| swivel flange SNCL-25 Size=25, Based on the standard=ISO 21287, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=41 g | |
| swivel flange SNCL-25-R3 Size=25, Based on the standard=ISO 21287, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 90 °C | |
| swivel flange SNCL-32 Size=32, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCL-40 Size=40, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCL-50 Size=50, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCL-63 Size=63, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCL-80 Size=80, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCS-100 Size=100, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCS-100-R3 Size=100, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion... | |
| swivel flange SNCS-125 Size=125, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCS-125-R3 Size=125, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion... | |
| swivel flange SNCS-32 Size=32, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCS-40 Size=40, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCS-50 Size=50, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCS-63 Size=63, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40... | |
| swivel flange SNCS-80 Size=80, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40... | |
| swivel flange SNG-160 Suitable clevis foot LSNG, LSNSG. Size=160, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 -... | |
| swivel flange SNG-200 Suitable clevis foot LSNG, LSNSG. Size=200, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 -... | |
| swivel flange SNGB-160 Suitable clevis foot LN, LSN. Size=160, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 -... | |
| swivel flange SNGB-200-B Suitable clevis foot LN, LSN in steel variant. Size=200, Based on the standard=ISO 15552, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C,... | |
| swivel flange SNGB-250 Suitable clevis foot LN, LSN. Size=250, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 -... | |
| swivel flange SNGB-320 Suitable clevis foot LN, LSN. Size=320, Based on the standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=1 -... | |
| swivel flange SNGL-160 Suitable clevis foot LSNG, LSNSG. Size=160, Conforms to standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 - Moderate... | |
| swivel flange SNGL-200 Suitable clevis foot LSNG, LSNSG. Size=200, Conforms to standard=ISO 15552 (previously also VDMA 24652, ISO 6431, NF E49 003.1, UNI 10290), Corrosion resistance classification CRC=2 - Moderate... | |
| swivel flange SUA-100 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=100, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90... | |
| swivel flange SUA-100-R3 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=100, Assembly position=Any, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Product... | |
| swivel flange SUA-12/16 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=12/16, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90... | |
| swivel flange SUA-12/16-R3 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=12/16, Assembly position=Any, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Product... | |
| swivel flange SUA-20 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90... | |
| swivel flange SUA-20-R3 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=20, Assembly position=Any, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Product... | |
| swivel flange SUA-25 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=25, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90... | |
| swivel flange SUA-25-R3 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=25, Assembly position=Any, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Product... | |
| swivel flange SUA-32 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90... | |
| swivel flange SUA-32-R3 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=32, Assembly position=Any, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Product... | |
| swivel flange SUA-40 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=40, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90... | |
| swivel flange SUA-40-R3 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=40, Assembly position=Any, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Product... | |
| swivel flange SUA-50 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=50, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90... | |
| swivel flange SUA-50-R3 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=50, Assembly position=Any, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Product... | |
| swivel flange SUA-63 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=63, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90... | |
| swivel flange SUA-63-R3 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=63, Assembly position=Any, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Product... | |
| swivel flange SUA-80 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=80, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90... | |
| swivel flange SUA-80-R3 For cylinders ADVU, AEVU, matching clevis foot mountings LBN or LN, LSN. Size=80, Assembly position=Any, Variants=Excellent corrosion protection, Corrosion resistance classification CRC=3 - High corrosion stress, Product... | |
| swivel flange SZB-32 For cylinder DZH, long side, matching clevis foot mountings LBZB, LN. Size=32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C,... | |
| swivel flange SZB-40 For cylinder DZH, long side, matching clevis foot mountings LBZB, LN. Size=40, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C,... | |
| swivel flange SZB-50 For cylinder DZH, long side, matching clevis foot mountings LBZB, LN. Size=50, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C,... | |
| swivel flange SZB-63 For cylinder DZH, long side, matching clevis foot mountings LBZB, LN. Size=63, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C,... | |
| swivel flange SZF-1" for flat cylinder DZF. Size=1", Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=1,06 oz | |
| swivel flange SZF-11/16" for flat cylinder DZF. Size=11/16", Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=0,88 oz | |
| swivel flange SZF-11/4" for flat cylinder DZF. Size=1 1/4", Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=1,94 oz | |
| swivel flange SZF-12 for flat cylinder DZF. Size=12, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=20 g | |
| swivel flange SZF-15/8" for flat cylinder DZF. Size=1 5/8", Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=2,65 oz | |
| swivel flange SZF-18 for flat cylinder DZF. Size=18, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=25 g | |
| swivel flange SZF-2" for flat cylinder DZF. Size=2", Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=6,7 oz | |
| swivel flange SZF-21/2" for flat cylinder DZF. Size=2 1/2", Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=11,99 oz | |
| swivel flange SZF-25 for flat cylinder DZF. Size=25, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=30 g | |
| swivel flange SZF-32 for flat cylinder DZF. Size=32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=55 g | |
| swivel flange SZF-40 for flat cylinder DZF. Size=40, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=75 g | |
| swivel flange SZF-50 for flat cylinder DZF. Size=50, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=190 g | |
| swivel flange SZF-63 for flat cylinder DZF. Size=63, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 90 °C, Product weight=340 g | |
| swivel flange SZS-32 For cylinder DZH, narrow side. Matching clevis foot mount LBZS. Size=32, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=79 g, Materials note=(* Free... | |
| swivel flange SZS-40 For cylinder DZH, narrow side. Matching clevis foot mount LBZS. Size=40, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=117 g, Materials note=(* Free... | |
| swivel flange SZS-50 For cylinder DZH, narrow side. Matching clevis foot mount LBZS. Size=50, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=167 g, Materials note=(* Free... | |
| swivel flange SZS-63 For cylinder DZH, narrow side. Matching clevis foot mount LBZS. Size=63, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=333 g, Materials note=(* Free... | |
| swivel flange SZSB-16 For cylinders DZH-16- to -25-... Size=16, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=27 g | |
| swivel flange SZSB-20 For cylinders DZH-16- to -25-... Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=39 g | |
| swivel flange SZSB-25 For cylinders DZH-16- to -25-... Size=25, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=66 g |