DME Company Datasheets for Guide Bushings and Drill Bushings
Drill bushings are used to guide drills and other tools.
Guide Bushings and Drill Bushings: Learn more
| Product Name | Notes |
|---|---|
| Centering Bushings and Dowels - R05, R09, DP, and WZ7005 | |
| D-M-E offers a wide range of Steel Sprue Bushings as well as an array of Performance Sprue Bushings that are interchangeable with D-M-E "B' Series and "U" Series Sprue Bushings. | |
| DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs. The DME Straight-Shot Hot Sprue Bushing is available in S-Series, and... | |
| Guide Pin Bushing (with Collar) | |
| Holder Bushing – HB Material: S 50 C / DIN 1.1213 / AISI 1050 Hardness: HRc 13-22 | |
| Ideal for direct part gating, single-cavity molds. Available in Mini, Medium and Jumbo sizes with a variety of injection machine nozzle tip interface spherical radius sizes. Please see DME Catalog... | |
| Locating Ring | |
| MUD Quick-Change Components. Guide Bushings | |
| MUD Quick-Change Components. Sprue Bushings | |
| MUD Quick-Change Components. Straight Bushings | |
| Shoulder Bushing | |
| Sprue Bushings - DHR | |
| Sprue Bushings -B Series | |
| Sprue Bushings -U Series | |
| The DME High-Performance Straight-Shot is available in both S-Type (standard tip configuration) and E-Type (extended tip configuration). Both types are available in .062" and .125" diameter tips. The S-Type is... | |
| The Mini Gate-Mate Bushings are ideal for fast cycling single cavity molds. The compact design permits shorter overall stack-up of the “A” side mold plates. The Mini Gate-Mate Bushings are... | |
| Three-plate extension bushings can save material, reduce cycle time and help prevent runner hang-ups in 3-plate molds. Designed for use with T-Series 3-Plate Mold Bases, 3-Plate Extension Bushings reduce sprue... |