Festo Corporation Datasheets for Plug Valves
Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more
| Product Name | Notes |
|---|---|
| solenoid coil MSFG-12 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=12 V DC: 4.1 W | |
| solenoid coil MSFG-24/42-50/60-DS- OD For standard plug socket per DIN EN 175301 Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFW-110-50/60 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSG-24DC With standard plug socket per DIN EN 175301 Materials note=Conforms to RoHS | |
| solenoid coil MSG-24DC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS | |
| Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible | |
| Directly actuated poppet valve Fast-switching valve: switching times down to 2 ms Direct mounting, individual sub-base, manifold assembly Manifold block for 2 ... 10 pneumatic valves | |
| Directly actuated poppet valve Miniature valve: width dimension 10 mm Switching times down to 4 ms Sub-base valve Manifold block for 2 ... 10 pneumatic valves Use as a pilot... | |
| For valve manifold VTSA/VTSA-F Robust metal housing | |
| High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology | |
| Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube | |
| Universally applicable individual valve High flow rate relative to its size |