kTB Solutions Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2
Product Name Notes
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
kTB Solutions can provide different connectors of vertical launch connectors, including 2.4mm, 2.92mm , SMA etc..
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas. Features: Low VSWR Applications: Wireless Transmitters Laboratory Test Radar Waveguide To Coax Adapters...

<< Prev