The NCT-MG-A360-2 is a TNC male RF connector designed for wireless, radar, instrumentation, and electronics applications, operating from DC to 18 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. It features a 303F stainless steel outer conductor, a dielectric impedance of at least 5000 MΩ, and a voltage withstand rating of 1000 VDC minimum. The connector is mated to NA360 cable and has a dimensional tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCT-MG-A360-2 |
| Product Name | Cable Connectors |
| Connector Type | TNC |