The NWCA-51 series comprises waveguide to coax adapters designed for frequency operation from 14.5 to 22 GHz with a maximum VSWR of 1.2, featuring a WR-51 interface and a 2.92mm female RF connector in a right-angle configuration. The adapter has a mechanical length of 30 mm, uses copper construction, and mounts with an FBP180 flange. It is suitable for wireless, transmitter, laboratory test, and radar applications.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-51-KF-R |
| Product Name | Waveguide To Coax Adapters |
| Geometry | Right Angle; Right angle |