The NWCA-187-NF-R is a waveguide to coax adapter that converts WR-187 waveguide to an N female connector with a right-angle orientation. It is constructed from aluminum, features an FDP48 flange, and operates from 3.94 to 5.99 GHz with a maximum VSWR of 1.2. The operating temperature range is -20 to +65°C. The tolerance for mechanical dimensions is ±0.2 mm.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-187-NF-R |
| Product Name | Waveguide To Coax Adapters |
| Geometry | Right Angle; Right angle |