NCS-MRG-086-1 is an SMA male right angle connector designed for RF applications up to 18 GHz, with a maximum VSWR of 1.25. The outer conductor is passivated stainless steel, and it mates with NH280, NE086, ND086, or RG316 cables. The part is mounted with a right-angle configuration and has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MRG-086-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |