kTB Solutions End Launch Connectors NELC-2-2

Description
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote
Description
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NELC-2-2 is an end launch connector designed for DC to 50 GHz applications, featuring a 2.4 mm RF connector with 50 Ω impedance and a maximum VSWR of 1.3. It uses a passivated stainless steel outer conductor, PEI and PTFE dielectric, and gold-plated beryllium copper inner conductor. The connector is reusable, requires no welding, and supports easy installation. It operates over a temperature range of -55 to +165 °C. The part is offered in two variants, NELC-2-2-OutlineA and NELC-2F-2-OutlineB, with a dimensional tolerance of ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NELC-2-2 is an end launch connector designed for DC to 50 GHz applications, featuring a 2.4 mm RF connector with 50 Ω impedance and a maximum VSWR of 1.3. It uses a passivated stainless steel outer conductor, PEI and PTFE dielectric, and gold-plated beryllium copper inner conductor. The connector is reusable, requires no welding, and supports easy installation. It operates over a temperature range of -55 to +165 °C. The part is offered in two variants, NELC-2-2-OutlineA and NELC-2F-2-OutlineB, with a dimensional tolerance of ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
End Launch Connectors - NELC-2-2 - kTB Solutions
San Jose, CA, United States
End Launch Connectors
NELC-2-2
End Launch Connectors NELC-2-2
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..

kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF and Microwave Connectors
Product Number NELC-2-2
Product Name End Launch Connectors
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCV-FG-T67P-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Cable Connectors - NCA-MG-A360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details