The NWCA-187-7F-R is a waveguide to coax adapter designed for transitioning from WR-187 waveguide to a 7/16 DIN female coaxial interface at frequencies between 3.95 and 5.85 GHz, with a maximum VSWR of 1.2 and 50 Ω impedance. It has a length of 60 mm, is constructed from aluminum, and uses an FDP48 flange with a right-angle configuration. Applications include wireless, transmitter, laboratory test, and radar systems.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-187-7F-R |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | 7-16 Connector |