The NWCA-90-KF-R is a waveguide to coax adapter converting WR-90 waveguide to a 2.92mm female coaxial interface in a right-angle configuration. It operates from 8.2 to 12.5 GHz with a maximum VSWR of 1.2 and a 50 Ω impedance. The unit measures 35 mm in length, is constructed from aluminum, and uses an FBP100 flange. It is designed for applications including wireless, transmitter, laboratory test, and radar systems.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-90-KF-R |
| Product Name | Waveguide To Coax Adapters |
| Geometry | Right Angle; Right angle |