The NWCA-229-7F-R is a right-angle waveguide to coax adapter designed for frequency ranges of 3.22 to 4.9 GHz, featuring a WR-229 interface and a 7/16 DIN female connector, with a maximum VSWR of 1.2 and a 50 Ω impedance. The unit measures 70 mm in length, is constructed of aluminum, and uses an FDP40 flange. It is suitable for wireless, transmitter, laboratory test, and radar applications.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-229-7F-R |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | 7-16 Connector |