The NCV-MG-047-1 is a 1.85mm male RF connector designed for applications in wireless, radar, instruments, and electronics, operating from DC to 67GHz with a maximum VSWR of 1.3 and a 50Ω impedance. The outer conductor is made of 303F stainless steel, with a dielectric impedance of at least 5000MΩ and a voltage withstand of 500VDC min. It mates with NA150, NH160, ND047, and NE047 cables. Tolerances are ±0.2mm (±0.008in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCV-MG-047-1 |
| Product Name | Cable Connectors |
| Connector Type | 1.85mm Connector |