The NCT-MCB-RG142-1 is a TNC male crimp connector designed for use with RG142 cable and other compatible cables, operating from DC to 4 GHz with a maximum VSWR of 1.2 up to 3 GHz and a characteristic impedance of 50 Ω. The outer conductor is nickel-plated brass and the inner conductor is gold-plated brass, with a dimensional tolerance of ±0.2 mm. The connector is intended for applications in wireless, radar, instrumentation, and electronics systems.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCT-MCB-RG142-1 |
| Product Name | Cable Connectors |
| Connector Type | TNC |