NWCA-19 series waveguide to coax adapters convert WR-19 waveguide interface to 2.4mm coaxial connectors for use in wireless, transmitter, laboratory test, and radar applications operating from 40 to 50 GHz. The adapters feature a maximum VSWR of 1.35 and insertion loss of 0.45 dB, with 50 Ω impedance. They are constructed with gold-plated brass and passivated stainless steel, use polyethylene dielectric, and have gold-plated beryllium copper inner conductors. The flange is UG-383/U, and the part supports end-launch (E) or right-angle (R) configurations. Tolerances are ±0.2 mm.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-19-2 |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | 2.4mm Connector |