The NCV-FL4G-S-02 is a 1.85mm female RF connector designed for DC to 67GHz applications in wireless, radar, instrumentation, and electronics. It features a 50Ω impedance, maximum VSWR of 1.25, and a voltage withstand rating of 500VDC. The connector has a passivated SUS303 stainless steel outer conductor, gold-plated beryllium copper inner conductor, and PEI dielectric. It supports 500 mating cycles and operates from -55°C to +165°C. The mechanical dimensions are 0.23mm or 0.30mm in diameter with a depth of 2mm maximum. Tolerance is ±0.2mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCV-FL4G-S-02 |
| Product Name | PCB Connectors |
| Connector Type | 1.85mm Connector; 1.85mm Female |