The NWCA-187-SF-E is a waveguide to coax adapter designed for use in wireless, transmitter, laboratory test, and radar applications, converting WR-187 waveguide to an SMA female interface with 50Ω impedance. It operates from 3.94 to 5.99 GHz with a maximum VSWR of 1.2, has a length of 65 mm, and is machined from aluminum with an FDP48 flange.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-187-SF-E |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | SMA |