The NCV-FG-A220-1 is a 1.85mm female RF connector designed for applications in wireless, radar, instruments, and electronics, operating from DC to 67GHz with a maximum VSWR of 1.3 and a 50Ω impedance. It is rated for a minimum dielectric impedance of 5000MΩ and a voltage withstand of 500VDC. The outer conductor is made of 303F stainless steel and mates with NA220 cable. The connector has a tolerance of ±0.2mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCV-FG-A220-1 |
| Product Name | Cable Connectors |
| Connector Type | 1.85mm Connector |