The NWCA-430-SF-E is a waveguide to coax adapter converting WR-430 waveguide to an SMA female connector for frequencies between 1.72 GHz and 2.61 GHz, with a maximum VSWR of 1.2 and 50 Ω impedance. It has a length of 110 mm, an FDP22 flange, and is constructed from aluminum.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-430-SF-E |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | SMA |