NCS-MRCB-RG316D-1 is an SMA male right-angle crimp connector designed for use with RG316D cable, operating from DC to 6 GHz with a maximum VSWR of 1.3 and a characteristic impedance of 50 Ω. The outer and inner conductors are gold-plated brass, and the dielectric is PTFE. The connector withstands 500 VDC and has a minimum dielectric impedance of 5000 MΩ. Tolerance is ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MRCB-RG316D-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |