The NCS-MRCB-R1000-1 is an SMA male crimp connector designed for applications in wireless, radar, instruments, and electronics, operating from DC to 6 GHz with a maximum VSWR of 1.2 up to 3 GHz and a 50 Ω impedance. It features a right-angle RF connector,mated with NR1000 cable, with an outer conductor of ternary alloy plated brass and nickel plated brass, an inner conductor of gold plated phosphor bronze, and a PTFE dielectric. The operating temperature range is -45 °C to +125 °C, with a mechanical tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MRCB-R1000-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |