The NELC-KF-5 is a 2.92mm female end launch connector designed for DC to 40GHz applications, featuring low VSWR up to 1.35 max, 50Ω impedance, and a gold-plated brass outer conductor with PTFE dielectric and gold-plated beryllium copper inner conductor. It operates from -40°C to +105°C, supports reusable and tool-free installation, and is constructed without welding. The connector is mounted as an end-launch device and maintains a tolerance of ±0.2mm on the screw sleeve.
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NELC-KF-5 |
| Product Name | End Launch Connectors |
| Connector Type | 2.92mm Connector |