The NWCA-28-KF-E is a waveguide to coax adapter designed for transition from WR-28 waveguide to a 2.92mm female coaxial connector, operating from 26.3 to 40 GHz with a maximum VSWR of 1.2. It features an end-launch configuration, a copper body, and an FBP320 flange, with an overall length of 25 mm (0.984 in). The part is suited for applications including wireless, transmitter systems, laboratory testing, and radar.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-28-KF-E |
| Product Name | Waveguide To Coax Adapters |
| Geometry | End launch |