kTB Solutions PCB Connectors NCV-FL2G-D

Description
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote
Description
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV-FL2G-D is a 1.85mm female RF connector designed for DC to 67GHz applications such as wireless, radar, and instrumentation. It features a 50Ω impedance, a maximum VSWR of 1.25, and a voltage withstand rating of 500VDC. The inner conductor is gold-plated beryllium copper, the outer conductor is passivated SUS303 stainless steel, and the dielectric is PEI. Operating temperature ranges from -55°C to +165°C with a mating cycle life of 500 cycles. Physical dimensions vary by variant, with diameters of 0.3mm or 0.58mm and lengths of 1.2mm, 2mm, or 5.85mm, all within a tolerance of ±0.2mm.

Datasheet Summary
Powered by GS/AI

The NCV-FL2G-D is a 1.85mm female RF connector designed for DC to 67GHz applications such as wireless, radar, and instrumentation. It features a 50Ω impedance, a maximum VSWR of 1.25, and a voltage withstand rating of 500VDC. The inner conductor is gold-plated beryllium copper, the outer conductor is passivated SUS303 stainless steel, and the dielectric is PEI. Operating temperature ranges from -55°C to +165°C with a mating cycle life of 500 cycles. Physical dimensions vary by variant, with diameters of 0.3mm or 0.58mm and lengths of 1.2mm, 2mm, or 5.85mm, all within a tolerance of ±0.2mm.

Suppliers

Company
Product
Description
Supplier Links
PCB Connectors - NCV-FL2G-D - kTB Solutions
San Jose, CA, United States
PCB Connectors
NCV-FL2G-D
PCB Connectors NCV-FL2G-D
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..

kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Board Mount Connectors
Product Number NCV-FL2G-D
Product Name PCB Connectors
Connector Type 1.85mm Connector; 1.85mm Female
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Connectors - NCG-FO-M - kTB Solutions
Specs
Connector Type SMP; SSMP Female *1
Gender Female / Jack
Frequency 0.000 to 65.000 GHz
View Details
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details