NWCA-19-V is a waveguide to coax adapter for WR-19 to 1.85mm male end-launch connections, operating from 40 to 60 GHz with a maximum VSWR of 1.35 and maximum insertion loss of 0.5 dB. It features a 50 Ω impedance, gold-plated brass housing, passivated stainless steel outer conductor, polyethylene dielectric, and gold-plated beryllium copper inner conductor. The flange complies with UG-383/U, and mechanical tolerances are ±0.2 mm.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-19-V |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | 1.85mm Connector |