NWCA-10-1 is a waveguide to coax adapter converting WR-10 waveguide to a 1.0mm RF connector, operating from 75 to 110 GHz with a maximum VSWR of 1.4 and insertion loss of 1.3 dB, maintaining a 50 Ω impedance. It features a UG-387/U flange, gold-plated brass body, passivated stainless steel outer conductor, polyethylene dielectric, and gold-plated beryllium copper inner conductor. The adapter supports end-launch (E) or right-angle (R) configurations with 1.0mm male or female connectors and has a mechanical tolerance of ±0.2 mm.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-10-1 |
| Product Name | Waveguide To Coax Adapters |
| Geometry | End launch |