NCS-MRG-A360-1 is an SMA male right angle connector for use in wireless, radar, instruments, and electronics applications, with a frequency range of DC to 18 GHz and a maximum VSWR of 1.3. The outer conductor is passivated stainless steel and the inner conductor is gold-plated beryllium copper, compatible with NA360 cable. Tolerance is ±0.2 mm. It is mounted as a right-angle connector.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCS-MRG-A360-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |