NWCA-15-1 is a waveguide to coax adapter designed for operation from 50 to 75 GHz, converting WR-15 waveguide interface to a 1.0 mm male connector with end launch. It features a VSWR of 1.35 maximum, insertion loss of 0.8 dB maximum, and 50 Ω impedance. The adapter is constructed with gold-plated brass, passivated stainless steel outer conductor, CPS dielectric, and gold-plated beryllium copper inner conductor, and mounts via a UG-385/U flange.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-15-1 |
| Product Name | Waveguide To Coax Adapters |
| Geometry | End launch |