The NCT-ML4G-T is a TNC male PCB connector for DC to 18 GHz applications, featuring a 50 Ω impedance, a maximum VSWR of 1.15, and a 1500 VDC voltage withstand rating. It is constructed with a passivated SUS303 stainless steel outer conductor, gold-plated beryllium copper inner conductor, and a PEI & PTFE dielectric. The connector has a mating cycle life of 500 cycles and operates from -55 °C to +165 °C. Its mechanical dimensions are 1.5 mm in diameter, 2 mm in length, and 0.2 mm in thickness, with a tolerance of ±0.2 mm. The inner conductor impedance is 1.5 mΩ max, and the outer conductor impedance is 0.2 mΩ max. The dielectric impedance is 5000 MΩ min.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCT-ML4G-T |
| Product Name | PCB Connectors |
| Connector Type | TNC; TNC Male |