NWCA-137-NF-E is a waveguide to coax adapter converting WR-137 waveguide to an N female connector with end launch, designed for wireless, transmitter, laboratory test, and radar applications. It operates from 5.38 to 8.17 GHz with a maximum VSWR of 1.2. The adapter uses an FDP70 flange, is constructed from aluminum, and operates within a temperature range of -20 to +65°C. Tolerances are ±0.2 mm (±0.008 in).
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-137-NF-E |
| Product Name | Waveguide To Coax Adapters |
| Geometry | End launch |