NCT-MCB-R1000-1 is a TNC male crimp connector designed for wireless, radar, instrumentation, and electronic applications with a frequency range of DC to 4 GHz and a maximum VSWR of 1.2 up to 3 GHz. It has a 50 Ω impedance, uses PTFE dielectric, and features a gold-plated phosphor bronze center conductor with a ternary alloy and nickel-plated brass outer conductor. The operating temperature range is -45 °C to +125 °C. The connector mates with NR1000 cable and has a tolerance of ±0.2 mm. The package type is not specified.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCT-MCB-R1000-1 |
| Product Name | Cable Connectors |
| Connector Type | TNC |