The NVLC-1F-1 is a vertical launch connector designed for DC to 110 GHz applications, featuring a 1.0 mm female RF conductor with 50 Ω impedance and a maximum VSWR of 1.5. The inner conductor is gold-plated beryllium copper, and the outer conductor is SUS303 stainless steel. It supports reusable, non-welding installation and is suitable for laboratory test environments. The part measures with a tolerance of ±0.2 mm, and customization is available upon request.
kTB Solutions can provide different connectors of vertical launch connectors, including 2.4mm, 2.92mm , SMA etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NVLC-1F-1 |
| Product Name | Vertical Launch Connectors |
| Gender | Male / Plug |