The NELC-K-3 is a 2.92mm end launch connector designed for DC to 40GHz applications, featuring a maximum VSWR of 1.25 and a 50Ω impedance. It has a passivated stainless steel outer conductor, a dielectric composed of PEI and PTFE, and a gold-plated beryllium copper inner conductor. The operating temperature range is -55°C to +165°C. The connector is non-welding, reusable, and allows for easy installation.
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NELC-K-3 |
| Product Name | End Launch Connectors |
| Connector Type | 2.92mm Connector |