NWCA-75-NF-R is a waveguide to coax adapter converting WR-75 waveguide to an N female coaxial connector with a right-angle interface. It operates from 9.84 to 15 GHz with a maximum VSWR of 1.2 and a 50 ohm impedance. The adapter has a length of 40 mm (1.575 in), is constructed from aluminum, and uses an FBP120 flange. It is designed for applications including wireless, transmitter, laboratory test, and radar systems.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-75-NF-R |
| Product Name | Waveguide To Coax Adapters |
| Geometry | Right Angle; Right angle |