NCV-ML2G-S-01 is a 1.85mm male RF connector designed for DC to 67GHz applications including wireless, radar, and instrumentation. It features a 50Ω impedance, maximum VSWR of 1.25, and withstands 500VDC. The outer conductor is passivated SUS303 stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI. Operating temperature ranges from -55°C to +165°C. Mating cycle life is rated for 500 cycles. The connector accepts a pin with diameter of Φ0.23mm and maximum depth of 2mm, with a tolerance of ±0.2mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCV-ML2G-S-01 |
| Product Name | PCB Connectors |
| Connector Type | 1.85mm Connector; 1.85mm Male |