NWCA-112-SF-R is a waveguide to coax adapter converting WR-112 interface to SMA female with right-angle termination, used in transmitter, laboratory test, and radar applications. It operates from 6.57 to 9.99 GHz with a maximum VSWR of 1.2 and 50 Ω impedance. The unit has a length of 40 mm (1.575 in), is constructed from aluminum, and accepts FBP84 or FDP84 flanges.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-112-SF-R |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | SMA |