NWCA-284-SF-R is a waveguide to coax adapter converting WR-284 waveguide interface to an SMA female connector with a right-angle mount, operating from 2.6 to 3.95 GHz with a maximum VSWR of 1.2 and 50 Ω impedance. It measures 75 mm in length, is constructed from aluminum, and uses an FDP32 flange.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-284-SF-R |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | SMA |