The NWCA-42-2F-R is a waveguide to coax adapter for WR-42 to 2.4mm female right-angle interface, operating from 17.6 to 26.7 GHz with a maximum VSWR of 1.2 and 50 Ω impedance. It has a length of 30 mm (1.181 in), features a copper body, and uses an FBP220 flange. Applications include wireless, transmitter, laboratory test, and radar systems.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-42-2F-R |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | 2.4mm Connector |