The NELC-1-1 is an end launch connector designed for RF applications up to 110 GHz, featuring a 1.0 mm male connector with 50 Ω impedance and a maximum VSWR of 1.6. The outer conductor is made of nickel-plated brass, the inner conductor is gold-plated beryllium copper, and the dielectric is PTFE. The connector has a tolerance of ±0.2 mm and is constructed for use in wireless, radar, instrumentation, and electronic systems.
kTB Solutions can provide different connectors of end launch connectors, including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NELC-1-1 |
| Product Name | End Launch Connectors |
| Gender | Male / Plug |