NWCA-51-2F-E is a waveguide to coax adapter designed for frequency operations between 14.5 GHz and 22 GHz, featuring a 2.4 mm female connector and WR-51 waveguide interface with an FBP180 flange. It has a maximum VSWR of 1.2, 50 Ω impedance, and is constructed from copper with a length of 30 mm. It is intended for use in wireless, transmitter, laboratory test, and radar applications.
kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas.
Features:
Applications:
Waveguide To Coax Adapters Brochure
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NWCA-51-2F-E |
| Product Name | Waveguide To Coax Adapters |
| Connector Type | 2.4mm Connector |